Capital Lighting, Inc. 1946FZ-DS Exterior -Wall Mount 696200

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 12.75 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 50 Finish: French Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Water Seedy Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 6.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 12.75 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 50 Finish: French Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Water Seedy Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 6.00

Suppliers

Company
Product
Description
Supplier Links
1946FZ-DS Exterior -Wall Mount - 696200 - Capital Lighting, Inc.
Columbus, OH, USA
1946FZ-DS Exterior -Wall Mount
696200
1946FZ-DS Exterior -Wall Mount 696200
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 12.75 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 50 Finish: French Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Water Seedy Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 6.00

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 12.75
Extension: 7.5
Bulb
Type: Medium
Qty: 1
Wattage: 50
Finish: French Bronze
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Water Seedy Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 6.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696200
Product Name 1946FZ-DS Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details