Capital Lighting, Inc. P8022-30 Flush Mounts-Bowl Style 696188

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 1.75 Extension: 1.62 Bulb Type: LED Qty: 1 Wattage: 1 Finish: Bright White Product Name: One Light Surface Mount Led UPC: 785247154586 Category: Recessed Trim Glass: Acrylic Lens Safety Rating: Ccsaus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 1.75 Extension: 1.62 Bulb Type: LED Qty: 1 Wattage: 1 Finish: Bright White Product Name: One Light Surface Mount Led UPC: 785247154586 Category: Recessed Trim Glass: Acrylic Lens Safety Rating: Ccsaus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P8022-30 Flush Mounts-Bowl Style - 696188 - Capital Lighting, Inc.
Columbus, OH, USA
P8022-30 Flush Mounts-Bowl Style
696188
P8022-30 Flush Mounts-Bowl Style 696188
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 1.75 Extension: 1.62 Bulb Type: LED Qty: 1 Wattage: 1 Finish: Bright White Product Name: One Light Surface Mount Led UPC: 785247154586 Category: Recessed Trim Glass: Acrylic Lens Safety Rating: Ccsaus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 1.75
Extension: 1.62
Bulb
Type: LED
Qty: 1
Wattage: 1
Finish: Bright White
Product Name: One Light Surface Mount Led
UPC: 785247154586
Category: Recessed Trim
Glass: Acrylic Lens
Safety Rating: Ccsaus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696188
Product Name P8022-30 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details