Capital Lighting, Inc. P6817-31 Landscape Ltg.-Step Lights 696164

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 5.00 Extension: 3.5 Bulb Type: Medium Qty: 1 Wattage: 25 Finish: Black Product Name: One Light Step Lights UPC: 785247127399 Category: Step Lights Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 5.00 Extension: 3.5 Bulb Type: Medium Qty: 1 Wattage: 25 Finish: Black Product Name: One Light Step Lights UPC: 785247127399 Category: Step Lights Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P6817-31 Landscape Ltg.-Step Lights - 696164 - Capital Lighting, Inc.
Columbus, OH, USA
P6817-31 Landscape Ltg.-Step Lights
696164
P6817-31 Landscape Ltg.-Step Lights 696164
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 5.00 Extension: 3.5 Bulb Type: Medium Qty: 1 Wattage: 25 Finish: Black Product Name: One Light Step Lights UPC: 785247127399 Category: Step Lights Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 5.00
Extension: 3.5
Bulb
Type: Medium
Qty: 1
Wattage: 25
Finish: Black
Product Name: One Light Step Lights
UPC: 785247127399
Category: Step Lights
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696164
Product Name P6817-31 Landscape Ltg.-Step Lights
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details