Capital Lighting, Inc. P6826-30 Landscape Ltg.-Step Lights 696160

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 5.00 Extension: 3.5 Bulb Type: CFL Qty: 1 Wattage: 7 Finish: White Product Name: One Light Step Lights UPC: 785247682614 Category: Step Lights Glass: White Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 5.00 Extension: 3.5 Bulb Type: CFL Qty: 1 Wattage: 7 Finish: White Product Name: One Light Step Lights UPC: 785247682614 Category: Step Lights Glass: White Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P6826-30 Landscape Ltg.-Step Lights - 696160 - Capital Lighting, Inc.
Columbus, OH, USA
P6826-30 Landscape Ltg.-Step Lights
696160
P6826-30 Landscape Ltg.-Step Lights 696160
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 5.00 Extension: 3.5 Bulb Type: CFL Qty: 1 Wattage: 7 Finish: White Product Name: One Light Step Lights UPC: 785247682614 Category: Step Lights Glass: White Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 5.00
Extension: 3.5
Bulb
Type: CFL
Qty: 1
Wattage: 7
Finish: White
Product Name: One Light Step Lights
UPC: 785247682614
Category: Step Lights
Glass: White
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696160
Product Name P6826-30 Landscape Ltg.-Step Lights
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details