Capital Lighting, Inc. P6397-30 Semi-Flush Mts.-Other 696146

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 11.00 Extension: 11 Bulb Type: BR-40 Qty: 1 Wattage: 250 Finish: White Product Name: One Light Directional UPC: 785247639724 Category: Directionals Safety Rating: Ul Cul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 11.00 Extension: 11 Bulb Type: BR-40 Qty: 1 Wattage: 250 Finish: White Product Name: One Light Directional UPC: 785247639724 Category: Directionals Safety Rating: Ul Cul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
P6397-30 Semi-Flush Mts.-Other - 696146 - Capital Lighting, Inc.
Columbus, OH, USA
P6397-30 Semi-Flush Mts.-Other
696146
P6397-30 Semi-Flush Mts.-Other 696146
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 11.00 Extension: 11 Bulb Type: BR-40 Qty: 1 Wattage: 250 Finish: White Product Name: One Light Directional UPC: 785247639724 Category: Directionals Safety Rating: Ul Cul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 11.00
Extension: 11
Bulb
Type: BR-40
Qty: 1
Wattage: 250
Finish: White
Product Name: One Light Directional
UPC: 785247639724
Category: Directionals
Safety Rating: Ul Cul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696146
Product Name P6397-30 Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 286467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details