Capital Lighting, Inc. AF4105MBZ Large Chandeliers-Glass Shade 695905

Description
PRODUCT DETAILS / SPECS Width/Dia: 46.00 Height: 50.00 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Mackintosh Bronze Product Name: 12 Light Chandelier Category: Chandelier Glass: Pale Amber Blown
Description
PRODUCT DETAILS / SPECS Width/Dia: 46.00 Height: 50.00 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Mackintosh Bronze Product Name: 12 Light Chandelier Category: Chandelier Glass: Pale Amber Blown

Suppliers

Company
Product
Description
Supplier Links
AF4105MBZ Large Chandeliers-Glass Shade - 695905 - Capital Lighting, Inc.
Columbus, OH, USA
AF4105MBZ Large Chandeliers-Glass Shade
695905
AF4105MBZ Large Chandeliers-Glass Shade 695905
PRODUCT DETAILS / SPECS Width/Dia: 46.00 Height: 50.00 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Mackintosh Bronze Product Name: 12 Light Chandelier Category: Chandelier Glass: Pale Amber Blown

PRODUCT DETAILS / SPECS
Width/Dia: 46.00
Height: 50.00
Bulb
Type: Medium
Qty: 12
Wattage: 60
Finish: Mackintosh Bronze
Product Name: 12 Light Chandelier
Category: Chandelier
Glass: Pale Amber Blown

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 695905
Product Name AF4105MBZ Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details