Capital Lighting, Inc. AF4104MBZ Pendants-Other 695902

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 49.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Mackintosh Bronze Product Name: Eight Light Chandelier Category: Chandelier Glass: Pale amber
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 49.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Mackintosh Bronze Product Name: Eight Light Chandelier Category: Chandelier Glass: Pale amber

Suppliers

Company
Product
Description
Supplier Links
AF4104MBZ Pendants-Other - 695902 - Capital Lighting, Inc.
Columbus, OH, USA
AF4104MBZ Pendants-Other
695902
AF4104MBZ Pendants-Other 695902
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 49.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Mackintosh Bronze Product Name: Eight Light Chandelier Category: Chandelier Glass: Pale amber

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 49.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Mackintosh Bronze
Product Name: Eight Light Chandelier
Category: Chandelier
Glass: Pale amber

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 695902
Product Name AF4104MBZ Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details