Capital Lighting, Inc. M253878 Mini Pendants-Drum Shades 695783

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 25.00 Bulb Qty: 1 Wattage: 75 Finish: Brushed Nickel Product Name: One Light Pendant Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 25.00 Bulb Qty: 1 Wattage: 75 Finish: Brushed Nickel Product Name: One Light Pendant Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
M253878 Mini Pendants-Drum Shades - 695783 - Capital Lighting, Inc.
Columbus, OH, USA
M253878 Mini Pendants-Drum Shades
695783
M253878 Mini Pendants-Drum Shades 695783
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 25.00 Bulb Qty: 1 Wattage: 75 Finish: Brushed Nickel Product Name: One Light Pendant Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 25.00
Bulb
Qty: 1
Wattage: 75
Finish: Brushed Nickel
Product Name: One Light Pendant
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 695783
Product Name M253878 Mini Pendants-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.83 m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details