PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 29.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Oiled Bronze
Product Name: Four Light Pendant
Category: Pendant
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 695758 |
| Product Name | M253515 Pendants-Drum Shade |
| Application | Residential |