Capital Lighting, Inc. M177378 Bathroom Fixtures-Three Lights 695736

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 9.00 Extension: 7 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Bath Fixture Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 9.00 Extension: 7 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Bath Fixture Category: Bath

Suppliers

Company
Product
Description
Supplier Links
M177378 Bathroom Fixtures-Three Lights - 695736 - Capital Lighting, Inc.
Columbus, OH, USA
M177378 Bathroom Fixtures-Three Lights
695736
M177378 Bathroom Fixtures-Three Lights 695736
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 9.00 Extension: 7 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Bath Fixture Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 9.00
Extension: 7
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Brushed Nickel
Product Name: Three Light Bath Fixture
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 695736
Product Name M177378 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details