Capital Lighting, Inc. M187178 Sconces-Single Candle 695732

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 5.00 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Bath Fixture Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 5.00 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Bath Fixture Category: Bath

Suppliers

Company
Product
Description
Supplier Links
M187178 Sconces-Single Candle - 695732 - Capital Lighting, Inc.
Columbus, OH, USA
M187178 Sconces-Single Candle
695732
M187178 Sconces-Single Candle 695732
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 5.00 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Bath Fixture Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 5.00
Extension: 6
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Brushed Nickel
Product Name: One Light Bath Fixture
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 695732
Product Name M187178 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2838347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details