Capital Lighting, Inc. M210838 Mid. Chandeliers-Candle 695729

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 6.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Gunshell Product Name: Four Light Chandelier Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 6.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Gunshell Product Name: Four Light Chandelier Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
M210838 Mid. Chandeliers-Candle - 695729 - Capital Lighting, Inc.
Columbus, OH, USA
M210838 Mid. Chandeliers-Candle
695729
M210838 Mid. Chandeliers-Candle 695729
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 6.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Gunshell Product Name: Four Light Chandelier Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 6.75
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Gunshell
Product Name: Four Light Chandelier
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 695729
Product Name M210838 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details