Capital Lighting, Inc. M210878 Mid. Chandeliers-Candle 695727

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 6.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Brushed Nickel Product Name: Four Light Chandelier Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 6.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Brushed Nickel Product Name: Four Light Chandelier Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
M210878 Mid. Chandeliers-Candle - 695727 - Capital Lighting, Inc.
Columbus, OH, USA
M210878 Mid. Chandeliers-Candle
695727
M210878 Mid. Chandeliers-Candle 695727
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 6.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Brushed Nickel Product Name: Four Light Chandelier Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 6.75
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Brushed Nickel
Product Name: Four Light Chandelier
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 695727
Product Name M210878 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details