Capital Lighting, Inc. M210938 Mid. Chandeliers-Candle 695724

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 6.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Gunshell Product Name: Six Light Chandelier Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 6.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Gunshell Product Name: Six Light Chandelier Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
M210938 Mid. Chandeliers-Candle - 695724 - Capital Lighting, Inc.
Columbus, OH, USA
M210938 Mid. Chandeliers-Candle
695724
M210938 Mid. Chandeliers-Candle 695724
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 6.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Gunshell Product Name: Six Light Chandelier Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 6.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Gunshell
Product Name: Six Light Chandelier
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 695724
Product Name M210938 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details