Capital Lighting, Inc. M201254 Pendants-Drum Shade 695716

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 25.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Malta Bronze Product Name: Three Light Pendant Category: Pendant Glass: Etched ivory
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 25.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Malta Bronze Product Name: Three Light Pendant Category: Pendant Glass: Etched ivory

Suppliers

Company
Product
Description
Supplier Links
M201254 Pendants-Drum Shade - 695716 - Capital Lighting, Inc.
Columbus, OH, USA
M201254 Pendants-Drum Shade
695716
M201254 Pendants-Drum Shade 695716
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 25.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Malta Bronze Product Name: Three Light Pendant Category: Pendant Glass: Etched ivory

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 25.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Malta Bronze
Product Name: Three Light Pendant
Category: Pendant
Glass: Etched ivory

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 695716
Product Name M201254 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.83 m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details