Capital Lighting, Inc. M201154 Mid. Chandeliers-Candle 695714

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 27.50 Bulb Type: Candelabra Qty: 15 Wattage: 40 Finish: Malta Bronze Product Name: 15 Light Chandelier Category: Chandelier Glass: Etched ivory
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 27.50 Bulb Type: Candelabra Qty: 15 Wattage: 40 Finish: Malta Bronze Product Name: 15 Light Chandelier Category: Chandelier Glass: Etched ivory

Suppliers

Company
Product
Description
Supplier Links
M201154 Mid. Chandeliers-Candle - 695714 - Capital Lighting, Inc.
Columbus, OH, USA
M201154 Mid. Chandeliers-Candle
695714
M201154 Mid. Chandeliers-Candle 695714
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 27.50 Bulb Type: Candelabra Qty: 15 Wattage: 40 Finish: Malta Bronze Product Name: 15 Light Chandelier Category: Chandelier Glass: Etched ivory

PRODUCT DETAILS / SPECS
Width/Dia: 35.00
Height: 27.50
Bulb
Type: Candelabra
Qty: 15
Wattage: 40
Finish: Malta Bronze
Product Name: 15 Light Chandelier
Category: Chandelier
Glass: Etched ivory

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 695714
Product Name M201154 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details