Capital Lighting, Inc. M202678 Mid. Chandeliers-Glass Up 695713

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 19.75 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Brushed Nickel Product Name: Eight Light Chandelier Category: Chandelier Glass: White
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 19.75 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Brushed Nickel Product Name: Eight Light Chandelier Category: Chandelier Glass: White

Suppliers

Company
Product
Description
Supplier Links
M202678 Mid. Chandeliers-Glass Up - 695713 - Capital Lighting, Inc.
Columbus, OH, USA
M202678 Mid. Chandeliers-Glass Up
695713
M202678 Mid. Chandeliers-Glass Up 695713
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 19.75 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Brushed Nickel Product Name: Eight Light Chandelier Category: Chandelier Glass: White

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 19.75
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Brushed Nickel
Product Name: Eight Light Chandelier
Category: Chandelier
Glass: White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 695713
Product Name M202678 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details