Capital Lighting, Inc. M205819 Pendants-Drum Shade 695706

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 14.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Sienna Bronze Weight: 23.37 Product Name: Three Light Pendant UPC: 020389001719 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 14.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Sienna Bronze Weight: 23.37 Product Name: Three Light Pendant UPC: 020389001719 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
M205819 Pendants-Drum Shade - 695706 - Capital Lighting, Inc.
Columbus, OH, USA
M205819 Pendants-Drum Shade
695706
M205819 Pendants-Drum Shade 695706
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 14.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Sienna Bronze Weight: 23.37 Product Name: Three Light Pendant UPC: 020389001719 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 14.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Sienna Bronze
Weight: 23.37
Product Name: Three Light Pendant
UPC: 020389001719
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 695706
Product Name M205819 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1884158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details