Capital Lighting, Inc. M206917 Mid. Chandeliers-Drum Shades 695705

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 27.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Couture Gold Product Name: Nine Light Chandelier Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 27.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Couture Gold Product Name: Nine Light Chandelier Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
M206917 Mid. Chandeliers-Drum Shades - 695705 - Capital Lighting, Inc.
Columbus, OH, USA
M206917 Mid. Chandeliers-Drum Shades
695705
M206917 Mid. Chandeliers-Drum Shades 695705
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 27.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Couture Gold Product Name: Nine Light Chandelier Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 27.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Couture Gold
Product Name: Nine Light Chandelier
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 695705
Product Name M206917 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2235015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details