Capital Lighting, Inc. M206915 Mid. Chandeliers-Drum Shades 695702

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 27.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Oiled Bronze Weight: 26.04 Product Name: Nine Light Chandelier UPC: 020389002990 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 27.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Oiled Bronze Weight: 26.04 Product Name: Nine Light Chandelier UPC: 020389002990 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
M206915 Mid. Chandeliers-Drum Shades - 695702 - Capital Lighting, Inc.
Columbus, OH, USA
M206915 Mid. Chandeliers-Drum Shades
695702
M206915 Mid. Chandeliers-Drum Shades 695702
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 27.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Oiled Bronze Weight: 26.04 Product Name: Nine Light Chandelier UPC: 020389002990 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 27.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Oiled Bronze
Weight: 26.04
Product Name: Nine Light Chandelier
UPC: 020389002990
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 695702
Product Name M206915 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details