Capital Lighting, Inc. M20664 Mid. Chandeliers-Drum Shades 695700

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 23.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Chrome Product Name: Six Light Chandelier Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 23.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Chrome Product Name: Six Light Chandelier Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
M20664 Mid. Chandeliers-Drum Shades - 695700 - Capital Lighting, Inc.
Columbus, OH, USA
M20664 Mid. Chandeliers-Drum Shades
695700
M20664 Mid. Chandeliers-Drum Shades 695700
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 23.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Chrome Product Name: Six Light Chandelier Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 30.50
Height: 23.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Chrome
Product Name: Six Light Chandelier
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 695700
Product Name M20664 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details