Capital Lighting, Inc. SL716578 Bathroom Fixtures-Two Lights 695689

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 5.00 Extension: 4 Bulb Type: T-8 Qty: 2 Wattage: 17 Finish: Brushed Nickel Weight: 7.69 Product Name: Two Light Wall Fixture UPC: 020389000606 Category: Wall
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 5.00 Extension: 4 Bulb Type: T-8 Qty: 2 Wattage: 17 Finish: Brushed Nickel Weight: 7.69 Product Name: Two Light Wall Fixture UPC: 020389000606 Category: Wall

Suppliers

Company
Product
Description
Supplier Links
SL716578 Bathroom Fixtures-Two Lights - 695689 - Capital Lighting, Inc.
Columbus, OH, USA
SL716578 Bathroom Fixtures-Two Lights
695689
SL716578 Bathroom Fixtures-Two Lights 695689
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 5.00 Extension: 4 Bulb Type: T-8 Qty: 2 Wattage: 17 Finish: Brushed Nickel Weight: 7.69 Product Name: Two Light Wall Fixture UPC: 020389000606 Category: Wall

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 5.00
Extension: 4
Bulb
Type: T-8
Qty: 2
Wattage: 17
Finish: Brushed Nickel
Weight: 7.69
Product Name: Two Light Wall Fixture
UPC: 020389000606
Category: Wall

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 695689
Product Name SL716578 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details