Capital Lighting, Inc. S7051 Pendants-Drum Shade 695664

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 17.00 Bulb Finish: Cabaret Product Name: Fabric Shade Category: Fabric Shade Glass: White
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 17.00 Bulb Finish: Cabaret Product Name: Fabric Shade Category: Fabric Shade Glass: White

Suppliers

Company
Product
Description
Supplier Links
S7051 Pendants-Drum Shade - 695664 - Capital Lighting, Inc.
Columbus, OH, USA
S7051 Pendants-Drum Shade
695664
S7051 Pendants-Drum Shade 695664
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 17.00 Bulb Finish: Cabaret Product Name: Fabric Shade Category: Fabric Shade Glass: White

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 17.00
Bulb
Finish: Cabaret
Product Name: Fabric Shade
Category: Fabric Shade
Glass: White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 695664
Product Name S7051 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details