Capital Lighting, Inc. SL705163 Flush Mounts-Bowl Style 695653

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 4.50 Bulb Type: T9 Qty: 1 Wattage: 32 Finish: Painted Bronze Product Name: One Light Ceiling Fixture Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 4.50 Bulb Type: T9 Qty: 1 Wattage: 32 Finish: Painted Bronze Product Name: One Light Ceiling Fixture Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
SL705163 Flush Mounts-Bowl Style - 695653 - Capital Lighting, Inc.
Columbus, OH, USA
SL705163 Flush Mounts-Bowl Style
695653
SL705163 Flush Mounts-Bowl Style 695653
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 4.50 Bulb Type: T9 Qty: 1 Wattage: 32 Finish: Painted Bronze Product Name: One Light Ceiling Fixture Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 4.50
Bulb
Type: T9
Qty: 1
Wattage: 32
Finish: Painted Bronze
Product Name: One Light Ceiling Fixture
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 695653
Product Name SL705163 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details