Capital Lighting, Inc. SL706063 Flush Mounts-Other 695652

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 4.50 Bulb Type: T-8 Qty: 3 Wattage: 17 Finish: Painted Bronze Product Name: Three Light Ceiling Fixture Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 4.50 Bulb Type: T-8 Qty: 3 Wattage: 17 Finish: Painted Bronze Product Name: Three Light Ceiling Fixture Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
SL706063 Flush Mounts-Other - 695652 - Capital Lighting, Inc.
Columbus, OH, USA
SL706063 Flush Mounts-Other
695652
SL706063 Flush Mounts-Other 695652
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 4.50 Bulb Type: T-8 Qty: 3 Wattage: 17 Finish: Painted Bronze Product Name: Three Light Ceiling Fixture Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 24.25
Height: 4.50
Bulb
Type: T-8
Qty: 3
Wattage: 17
Finish: Painted Bronze
Product Name: Three Light Ceiling Fixture
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 695652
Product Name SL706063 Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details