Capital Lighting, Inc. SL705263 Flush Mounts-Bowl Style 695651

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 5.00 Bulb Type: T9 Qty: 1 Wattage: 40 Finish: Painted Bronze Product Name: One Light Ceiling Fixture Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 5.00 Bulb Type: T9 Qty: 1 Wattage: 40 Finish: Painted Bronze Product Name: One Light Ceiling Fixture Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
SL705263 Flush Mounts-Bowl Style - 695651 - Capital Lighting, Inc.
Columbus, OH, USA
SL705263 Flush Mounts-Bowl Style
695651
SL705263 Flush Mounts-Bowl Style 695651
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 5.00 Bulb Type: T9 Qty: 1 Wattage: 40 Finish: Painted Bronze Product Name: One Light Ceiling Fixture Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 5.00
Bulb
Type: T9
Qty: 1
Wattage: 40
Finish: Painted Bronze
Product Name: One Light Ceiling Fixture
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 695651
Product Name SL705263 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details