Capital Lighting, Inc. PL869263L Flush Mounts-Bowl Style 695645

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 5.50 Bulb Type: G24Q Qty: 2 Wattage: 13 Finish: Painted Bronze Weight: 6.06 Product Name: Two Light Ceiling Fixture UPC: 020389000521 Category: Ceiling Glass: Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 5.50 Bulb Type: G24Q Qty: 2 Wattage: 13 Finish: Painted Bronze Weight: 6.06 Product Name: Two Light Ceiling Fixture UPC: 020389000521 Category: Ceiling Glass: Alabaster

Suppliers

Company
Product
Description
Supplier Links
PL869263L Flush Mounts-Bowl Style - 695645 - Capital Lighting, Inc.
Columbus, OH, USA
PL869263L Flush Mounts-Bowl Style
695645
PL869263L Flush Mounts-Bowl Style 695645
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 5.50 Bulb Type: G24Q Qty: 2 Wattage: 13 Finish: Painted Bronze Weight: 6.06 Product Name: Two Light Ceiling Fixture UPC: 020389000521 Category: Ceiling Glass: Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 5.50
Bulb
Type: G24Q
Qty: 2
Wattage: 13
Finish: Painted Bronze
Weight: 6.06
Product Name: Two Light Ceiling Fixture
UPC: 020389000521
Category: Ceiling
Glass: Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 695645
Product Name PL869263L Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details