Capital Lighting, Inc. PL851078 Sconces-Pocket 695641

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 10.50 Extension: 3 Bulb Type: GU24CFL Qty: 2 Wattage: 13 Finish: Brushed Nickel Product Name: Two Light Wall Fixture Category: Wall
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 10.50 Extension: 3 Bulb Type: GU24CFL Qty: 2 Wattage: 13 Finish: Brushed Nickel Product Name: Two Light Wall Fixture Category: Wall

Suppliers

Company
Product
Description
Supplier Links
PL851078 Sconces-Pocket - 695641 - Capital Lighting, Inc.
Columbus, OH, USA
PL851078 Sconces-Pocket
695641
PL851078 Sconces-Pocket 695641
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 10.50 Extension: 3 Bulb Type: GU24CFL Qty: 2 Wattage: 13 Finish: Brushed Nickel Product Name: Two Light Wall Fixture Category: Wall

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 10.50
Extension: 3
Bulb
Type: GU24CFL
Qty: 2
Wattage: 13
Finish: Brushed Nickel
Product Name: Two Light Wall Fixture
Category: Wall

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 695641
Product Name PL851078 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details