Capital Lighting, Inc. M25584 Mid. Chandeliers-Drum Shades 695492

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 29.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Product Name: Three Light Pendant Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 29.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Product Name: Three Light Pendant Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
M25584 Mid. Chandeliers-Drum Shades - 695492 - Capital Lighting, Inc.
Columbus, OH, USA
M25584 Mid. Chandeliers-Drum Shades
695492
M25584 Mid. Chandeliers-Drum Shades 695492
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 29.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Product Name: Three Light Pendant Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 29.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Chrome
Product Name: Three Light Pendant
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 695492
Product Name M25584 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details