Capital Lighting, Inc. M411815 Sconces-Drum Shades 695489

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.50 Extension: 10 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Oiled Bronze Weight: 2.63 Product Name: One Light Bath Fixture UPC: 020389002662 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.50 Extension: 10 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Oiled Bronze Weight: 2.63 Product Name: One Light Bath Fixture UPC: 020389002662 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
M411815 Sconces-Drum Shades - 695489 - Capital Lighting, Inc.
Columbus, OH, USA
M411815 Sconces-Drum Shades
695489
M411815 Sconces-Drum Shades 695489
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.50 Extension: 10 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Oiled Bronze Weight: 2.63 Product Name: One Light Bath Fixture UPC: 020389002662 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 11.50
Extension: 10
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Oiled Bronze
Weight: 2.63
Product Name: One Light Bath Fixture
UPC: 020389002662
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 695489
Product Name M411815 Sconces-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details