Capital Lighting, Inc. M273619 Flush Mounts-Drum Shades 695468

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Sienna Bronze Weight: 11.64 Product Name: Three Light Ceiling Fixture UPC: 020389002198 Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Sienna Bronze Weight: 11.64 Product Name: Three Light Ceiling Fixture UPC: 020389002198 Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
M273619 Flush Mounts-Drum Shades - 695468 - Capital Lighting, Inc.
Columbus, OH, USA
M273619 Flush Mounts-Drum Shades
695468
M273619 Flush Mounts-Drum Shades 695468
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Sienna Bronze Weight: 11.64 Product Name: Three Light Ceiling Fixture UPC: 020389002198 Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 9.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Sienna Bronze
Weight: 11.64
Product Name: Three Light Ceiling Fixture
UPC: 020389002198
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 695468
Product Name M273619 Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2892298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.5m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details