Capital Lighting, Inc. M273472 Flush Mounts-Bowl Style 695465

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Moonlight Silver Product Name: Three Light Ceiling Fixture Category: Ceiling Glass: White
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Moonlight Silver Product Name: Three Light Ceiling Fixture Category: Ceiling Glass: White

Suppliers

Company
Product
Description
Supplier Links
M273472 Flush Mounts-Bowl Style - 695465 - Capital Lighting, Inc.
Columbus, OH, USA
M273472 Flush Mounts-Bowl Style
695465
M273472 Flush Mounts-Bowl Style 695465
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Moonlight Silver Product Name: Three Light Ceiling Fixture Category: Ceiling Glass: White

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 9.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Moonlight Silver
Product Name: Three Light Ceiling Fixture
Category: Ceiling
Glass: White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 695465
Product Name M273472 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details