Capital Lighting, Inc. M272578 Semi-Flush Mts.-Drum Shade 695463

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Ceiling Fixture Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Ceiling Fixture Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
M272578 Semi-Flush Mts.-Drum Shade - 695463 - Capital Lighting, Inc.
Columbus, OH, USA
M272578 Semi-Flush Mts.-Drum Shade
695463
M272578 Semi-Flush Mts.-Drum Shade 695463
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Ceiling Fixture Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 6.75
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Brushed Nickel
Product Name: Three Light Ceiling Fixture
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 695463
Product Name M272578 Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details