Capital Lighting, Inc. M267378 Island/Pool Table-2 Light Bar 695443

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 22.50 Extension: 8 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Brushed Nickel Product Name: Four Light Chandelier Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 22.50 Extension: 8 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Brushed Nickel Product Name: Four Light Chandelier Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
M267378 Island/Pool Table-2 Light Bar - 695443 - Capital Lighting, Inc.
Columbus, OH, USA
M267378 Island/Pool Table-2 Light Bar
695443
M267378 Island/Pool Table-2 Light Bar 695443
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 22.50 Extension: 8 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Brushed Nickel Product Name: Four Light Chandelier Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 22.50
Extension: 8
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Brushed Nickel
Product Name: Four Light Chandelier
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 695443
Product Name M267378 Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details