Capital Lighting, Inc. M341738 Pendants-Fabric Shade 695425

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 26.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Gunshell Product Name: Two Light Pendant Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 26.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Gunshell Product Name: Two Light Pendant Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
M341738 Pendants-Fabric Shade - 695425 - Capital Lighting, Inc.
Columbus, OH, USA
M341738 Pendants-Fabric Shade
695425
M341738 Pendants-Fabric Shade 695425
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 26.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Gunshell Product Name: Two Light Pendant Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 26.75
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Gunshell
Product Name: Two Light Pendant
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 695425
Product Name M341738 Pendants-Fabric Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details