Capital Lighting, Inc. M341678 Mini Pendants-Rod 695422

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 17.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Pendant Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 17.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Pendant Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
M341678 Mini Pendants-Rod - 695422 - Capital Lighting, Inc.
Columbus, OH, USA
M341678 Mini Pendants-Rod
695422
M341678 Mini Pendants-Rod 695422
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 17.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Pendant Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 17.50
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Brushed Nickel
Product Name: Two Light Pendant
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 695422
Product Name M341678 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details