Capital Lighting, Inc. M340372 Pendants-Bowl Style 695406

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 32.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Moonlight Silver Product Name: Three Light Pendant Category: Pendant Glass: White
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 32.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Moonlight Silver Product Name: Three Light Pendant Category: Pendant Glass: White

Suppliers

Company
Product
Description
Supplier Links
M340372 Pendants-Bowl Style - 695406 - Capital Lighting, Inc.
Columbus, OH, USA
M340372 Pendants-Bowl Style
695406
M340372 Pendants-Bowl Style 695406
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 32.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Moonlight Silver Product Name: Three Light Pendant Category: Pendant Glass: White

PRODUCT DETAILS / SPECS
Width/Dia: 25.50
Height: 32.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Moonlight Silver
Product Name: Three Light Pendant
Category: Pendant
Glass: White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 695406
Product Name M340372 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2859938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details