Capital Lighting, Inc. T192 Fans-Light Kits 695397

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: No finish Weight: 4.61 Product Name: Two Light Fan Light Kit UPC: 020389000682 Category: Fans Glass: Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: No finish Weight: 4.61 Product Name: Two Light Fan Light Kit UPC: 020389000682 Category: Fans Glass: Alabaster

Suppliers

Company
Product
Description
Supplier Links
T192 Fans-Light Kits - 695397 - Capital Lighting, Inc.
Columbus, OH, USA
T192 Fans-Light Kits
695397
T192 Fans-Light Kits 695397
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: No finish Weight: 4.61 Product Name: Two Light Fan Light Kit UPC: 020389000682 Category: Fans Glass: Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 7.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: No finish
Weight: 4.61
Product Name: Two Light Fan Light Kit
UPC: 020389000682
Category: Fans
Glass: Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 695397
Product Name T192 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details