Capital Lighting, Inc. 830 Lamps-Table Lamps 695384

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 25.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Electrochemical Phosphatized Iron Product Name: One Light Table Lamp Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 25.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Electrochemical Phosphatized Iron Product Name: One Light Table Lamp Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
830 Lamps-Table Lamps - 695384 - Capital Lighting, Inc.
Columbus, OH, USA
830 Lamps-Table Lamps
695384
830 Lamps-Table Lamps 695384
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 25.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Electrochemical Phosphatized Iron Product Name: One Light Table Lamp Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 25.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Electrochemical Phosphatized Iron
Product Name: One Light Table Lamp
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 695384
Product Name 830 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details