Capital Lighting, Inc. 2415 Sconces-Other 695354

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 12.50 Extension: 8 Bulb Type: G16.5 Qty: 1 Wattage: 60 Finish: White Washed Oak Product Name: One Light Wall Sconce Category: Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 12.50 Extension: 8 Bulb Type: G16.5 Qty: 1 Wattage: 60 Finish: White Washed Oak Product Name: One Light Wall Sconce Category: Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
2415 Sconces-Other - 695354 - Capital Lighting, Inc.
Columbus, OH, USA
2415 Sconces-Other
695354
2415 Sconces-Other 695354
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 12.50 Extension: 8 Bulb Type: G16.5 Qty: 1 Wattage: 60 Finish: White Washed Oak Product Name: One Light Wall Sconce Category: Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 12.50
Extension: 8
Bulb
Type: G16.5
Qty: 1
Wattage: 60
Finish: White Washed Oak
Product Name: One Light Wall Sconce
Category: Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 695354
Product Name 2415 Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2061277 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details