Capital Lighting, Inc. 2452 Sconces-Single Candle 695351

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 17.00 Extension: 8.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Dark Natural Brass Product Name: One Light Wall Swinger Category: Wall Swinger
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 17.00 Extension: 8.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Dark Natural Brass Product Name: One Light Wall Swinger Category: Wall Swinger

Suppliers

Company
Product
Description
Supplier Links
2452 Sconces-Single Candle - 695351 - Capital Lighting, Inc.
Columbus, OH, USA
2452 Sconces-Single Candle
695351
2452 Sconces-Single Candle 695351
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 17.00 Extension: 8.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Dark Natural Brass Product Name: One Light Wall Swinger Category: Wall Swinger

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 17.00
Extension: 8.25
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Dark Natural Brass
Product Name: One Light Wall Swinger
Category: Wall Swinger

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 695351
Product Name 2452 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details