Capital Lighting, Inc. 9867 Lamps-Table Lamps 695174

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 31.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: New Copper Product Name: One Light Table Lamp Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 31.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: New Copper Product Name: One Light Table Lamp Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
9867 Lamps-Table Lamps - 695174 - Capital Lighting, Inc.
Columbus, OH, USA
9867 Lamps-Table Lamps
695174
9867 Lamps-Table Lamps 695174
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 31.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: New Copper Product Name: One Light Table Lamp Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 31.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: New Copper
Product Name: One Light Table Lamp
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 695174
Product Name 9867 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details