Capital Lighting, Inc. Z669 Lamps-Table Lamps 695166

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 30.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Table Lamp UPC: 8322566907 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 30.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Table Lamp UPC: 8322566907 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
Z669 Lamps-Table Lamps - 695166 - Capital Lighting, Inc.
Columbus, OH, USA
Z669 Lamps-Table Lamps
695166
Z669 Lamps-Table Lamps 695166
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 30.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Table Lamp UPC: 8322566907 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 30.25
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Bronze
Product Name: One Light Table Lamp
UPC: 8322566907
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 695166
Product Name Z669 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details