Capital Lighting, Inc. S2180 Lamps-Table Lamps 695147

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 30.00 Length 30.00 Bulb Type: Medium Qty: 1 Wattage: 1 Finish: Stainless Steel Product Name: One Light Table Lamp UPC: 8322821808 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 30.00 Length 30.00 Bulb Type: Medium Qty: 1 Wattage: 1 Finish: Stainless Steel Product Name: One Light Table Lamp UPC: 8322821808 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
S2180 Lamps-Table Lamps - 695147 - Capital Lighting, Inc.
Columbus, OH, USA
S2180 Lamps-Table Lamps
695147
S2180 Lamps-Table Lamps 695147
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 30.00 Length 30.00 Bulb Type: Medium Qty: 1 Wattage: 1 Finish: Stainless Steel Product Name: One Light Table Lamp UPC: 8322821808 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 30.00
Length 30.00
Bulb
Type: Medium
Qty: 1
Wattage: 1
Finish: Stainless Steel
Product Name: One Light Table Lamp
UPC: 8322821808
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 695147
Product Name S2180 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105493 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details