Capital Lighting, Inc. FR44621BCH Semi-Flush Mts.-Drum Shade 694652

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 14.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Champagne Product Name: Foyer Category: Foyer Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 5.75`` dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 14.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Champagne Product Name: Foyer Category: Foyer Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 5.75`` dia.

Suppliers

Company
Product
Description
Supplier Links
FR44621BCH Semi-Flush Mts.-Drum Shade - 694652 - Capital Lighting, Inc.
Columbus, OH, USA
FR44621BCH Semi-Flush Mts.-Drum Shade
694652
FR44621BCH Semi-Flush Mts.-Drum Shade 694652
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 14.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Champagne Product Name: Foyer Category: Foyer Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 5.75`` dia.

PRODUCT DETAILS / SPECS
Width/Dia: 14.75
Height: 14.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Champagne
Product Name: Foyer
Category: Foyer
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Dry
Canopy: 5.75`` dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694652
Product Name FR44621BCH Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details