Capital Lighting, Inc. FR41627ORB Mini Pendants-Drum Shades 694628

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.50 Bulb Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Mini-Pendant Category: Mini Pendant Glass: Distressed Amber Etched Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 6`` dia. Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.50 Bulb Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Mini-Pendant Category: Mini Pendant Glass: Distressed Amber Etched Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 6`` dia. Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
FR41627ORB Mini Pendants-Drum Shades - 694628 - Capital Lighting, Inc.
Columbus, OH, USA
FR41627ORB Mini Pendants-Drum Shades
694628
FR41627ORB Mini Pendants-Drum Shades 694628
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.50 Bulb Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Mini-Pendant Category: Mini Pendant Glass: Distressed Amber Etched Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 6`` dia. Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 8.50
Bulb
Qty: 1
Wattage: 100
Finish: Oil Rubbed Bronze
Product Name: Mini-Pendant
Category: Mini Pendant
Glass: Distressed Amber Etched
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Dry
Canopy: 6`` dia.
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694628
Product Name FR41627ORB Mini Pendants-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details