Capital Lighting, Inc. FR31557PCM Mini Pendants-Rod 694621

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Chrome Product Name: Mini-Pendant Category: Mini Pendant Glass: White Etched Opal Shipped Via: Parcel Canopy: 5`` dia. Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Chrome Product Name: Mini-Pendant Category: Mini Pendant Glass: White Etched Opal Shipped Via: Parcel Canopy: 5`` dia. Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
FR31557PCM Mini Pendants-Rod - 694621 - Capital Lighting, Inc.
Columbus, OH, USA
FR31557PCM Mini Pendants-Rod
694621
FR31557PCM Mini Pendants-Rod 694621
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Chrome Product Name: Mini-Pendant Category: Mini Pendant Glass: White Etched Opal Shipped Via: Parcel Canopy: 5`` dia. Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 8.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Chrome
Product Name: Mini-Pendant
Category: Mini Pendant
Glass: White Etched Opal
Shipped Via: Parcel
Canopy: 5`` dia.
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694621
Product Name FR31557PCM Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details