Capital Lighting, Inc. FR46848VBZ Large Chandeliers-Glass Shade 694396

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 44.75 Bulb Type: Medium Qty: 8 Wattage: 75 Finish: Vintage Bronze Product Name: Foyer Category: Foyer Glass: Amber Rain Shipped Via: Truck Safety Rating: UL, cUL Safety Listing: Dry Canopy: 5`` dia. Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 44.75 Bulb Type: Medium Qty: 8 Wattage: 75 Finish: Vintage Bronze Product Name: Foyer Category: Foyer Glass: Amber Rain Shipped Via: Truck Safety Rating: UL, cUL Safety Listing: Dry Canopy: 5`` dia. Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
FR46848VBZ Large Chandeliers-Glass Shade - 694396 - Capital Lighting, Inc.
Columbus, OH, USA
FR46848VBZ Large Chandeliers-Glass Shade
694396
FR46848VBZ Large Chandeliers-Glass Shade 694396
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 44.75 Bulb Type: Medium Qty: 8 Wattage: 75 Finish: Vintage Bronze Product Name: Foyer Category: Foyer Glass: Amber Rain Shipped Via: Truck Safety Rating: UL, cUL Safety Listing: Dry Canopy: 5`` dia. Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 44.75
Bulb
Type: Medium
Qty: 8
Wattage: 75
Finish: Vintage Bronze
Product Name: Foyer
Category: Foyer
Glass: Amber Rain
Shipped Via: Truck
Safety Rating: UL, cUL
Safety Listing: Dry
Canopy: 5`` dia.
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694396
Product Name FR46848VBZ Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details