Capital Lighting, Inc. 1392BZ Exterior -Hanging 694329

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Amber Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 5`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Amber Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 5`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
1392BZ Exterior -Hanging - 694329 - Capital Lighting, Inc.
Columbus, OH, USA
1392BZ Exterior -Hanging
694329
1392BZ Exterior -Hanging 694329
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Amber Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 5`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 15.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bronze
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Amber Etched
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Canopy: 5`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694329
Product Name 1392BZ Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2499677 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details