Capital Lighting, Inc. 1324BK Exterior -Wall Mount 694309

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 20.50 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 5.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 20.50 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 5.75

Suppliers

Company
Product
Description
Supplier Links
1324BK Exterior -Wall Mount - 694309 - Capital Lighting, Inc.
Columbus, OH, USA
1324BK Exterior -Wall Mount
694309
1324BK Exterior -Wall Mount 694309
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 20.50 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 5.75

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 20.50
Extension: 6.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Black
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Clear Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 5.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694309
Product Name 1324BK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2318140 - RS Components, Ltd.
Specs
Lamp Type LED
Ingress Protection(IP) Rating Against Foreign Objects 6
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details